DIN EN 302426
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Harmonized EN for CDMA spread spectrum Repeaters operating in the 450 MHz cellular band (CDMA450) and the 410 MHz, 450 MHz and 870 MHz PAMR bands (CDMA-PAMR) covering essential requirements of article 3.2 of the R&TTE Directive (Endorsement of the English version EN 302426 V1.1.1 (2006-09) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
DIN EN 302426
May 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Harmonized EN for CDMA spread spectrum Repeaters operating in the 450 MHz cellular band (CDMA450) and the 410 MHz, 450 MHz and 870 MHz PAMR bands (CDMA-PAMR) covering essential requirements of article 3.2 of the R&TTE Directive (Endorsement of the English version EN 302426 V1.1.1 (2006-09) as German standard)
A description is not available for this item.