DS/EN 60966-2-4
Radio Frequency and coaxial cable assemblies – Part 2-4: Detail specification for cable assemblies for radio and TV receivers – Frequency range 0 MHz to 3 000 MHz, IEC 61169-2 connectors
| Organization: | DS |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
IEC 60966-2-4:2016 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (IEC 61169-2). These cable assemblies are used as described in IEC 60728-4. This part of IEC 60966 gives subfamily requirements and severities which shall be applied.
Document History