ASME B5.62

Hollow Taper Tooling With Flange-Face Contact

active, Most Current
Buy Now
Organization: ASME
Publication Date: 5 December 2016
Status: active
Page Count: 55
scope:

This Standard covers basic toolholder shanks with a hollow 1/9.98 taper, and simultaneous contact face and taper mating surfaces that are applicable to a range of machine tool applications. Hollow taper shank (HSK shank) Forms A, B, C, D, E, F, and T with nominal flange diameters of 25 mm to 160 mm are covered by this Standard.

Document History

ASME B5.62
December 5, 2016
Hollow Taper Tooling With Flange-Face Contact
This Standard covers basic toolholder shanks with a hollow 1/9.98 taper, and simultaneous contact face and taper mating surfaces that are applicable to a range of machine tool applications. Hollow...
December 5, 2016
Hollow Taper Tooling With Flange-Face Contact
This Standard covers basic toolholder shanks with a hollow 1/9.98 taper, and simultaneous contact face and taper mating surfaces that are applicable to a range of machine tool applications. Hollow...

References

Advertisement