CENELEC - EN 50290-2-35

Communication cables - Part 2-35: Common design rules and construction - Polyamide sheathing compound

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2016
Status: active
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This Part 2-35 of EN 50290 gives specific requirements for Polyamide and Polyamide alloys to be used for the inner and outer sheathing of cables.

It is essential to read this European Standard in conjunction with Part 2-20 of EN 50290, the product standards EN 50288-7 and EN 61158 and other applicable product standards.

Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.

Document History

EN 50290-2-35
August 1, 2016
Communication cables - Part 2-35: Common design rules and construction - Polyamide sheathing compound
This Part 2-35 of EN 50290 gives specific requirements for Polyamide and Polyamide alloys to be used for the inner and outer sheathing of cables. It is essential to read this European Standard in...

References

Advertisement