ITU-T H.248.66
Gateway control protocol: Packages for RTSP and ITU-T H.248 interworking
| Organization: | ITU-T |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 58 |
scope:
This Recommendation provides guidance on mapping real time streaming protocol (RTSP) methods, error/status codes and header fields to ITU-T H.248 protocol information elements, packages and procedures. Several packages are defined to enhance interoperability between RTSP and ITU-T H.248, however the functionalities defined in these packages may be used for other applications/service
RTSP operates between user equipment (UE) and a media server. This Recommendation assumes that the media server is functionally decomposed into a media control function (MCF) and a media delivery function (MDF). These functions can be realized in a media gateway controller (MGC) and a media gateway (MG). The Figure 1 illustrates the theoretical architecture in scope.
NOTE 1 - There may be other network entities between the UE and MGC (MCF), or the UE and the MG (MDF).
NOTE 2 - Alternative architectures are for further study.
Document History