ASTM International - ASTM D7253-06(2011)e1

Standard Test Method for Polyurethane Raw Materials: Determination of Acidity as Acid Number for Polyether Polyols

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2011
Status: inactive
Page Count: 3
ICS Code (Thermoplastic materials): 83.080.20
significance And Use:

This test method is suitable for quality control, as a specification test, and for research. Acid numbers indicate the extent of any neutralization reaction of the polyol with acids. The results... View More

scope:

1.1 This test method measures the acidic constituents in polyether polyols and reports the results as acid number. The typical acid number range is 0-0.1 mg KOH/g sample. (See Note 1.)

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

Document History

March 15, 2022
Standard Test Method for Polyurethane Raw Materials: Determination of Acidity as Acid Number for Polyether Polyols
1.1 This test method measures the acidic constituents in polyether polyols and reports the results as acid number. The typical acid number range is 0-0.1 mg KOH/g sample. (See Note 1.) 1.2 The...
September 1, 2016
Standard Test Method for Polyurethane Raw Materials: Determination of Acidity as Acid Number for Polyether Polyols
1.1 This test method measures the acidic constituents in polyether polyols and reports the results as acid number. The typical acid number range is 0-0.1 mg KOH/g sample. (See Note 1.) 1.2 The...
ASTM D7253-06(2011)e1
September 1, 2011
Standard Test Method for Polyurethane Raw Materials: Determination of Acidity as Acid Number for Polyether Polyols
1.1 This test method measures the acidic constituents in polyether polyols and reports the results as acid number. The typical acid number range is 0-0.1 mg KOH/g sample. (See Note 1.) 1.2 The...
April 1, 2006
Standard Test Method for Polyurethane Raw Materials: Determination of Acidity as Acid Number for Polyether Polyols
1.1 This test method measures the acidic constituents in polyether polyols and reports the results as acid number. The typical acid number range is 0-0.1 mg KOH/g sample. (See Note 1.) 1.2 This...
Advertisement