ASTM A739

Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 31 August 1990
Status: active
Page Count: 2
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This specification2 covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both.

The bars are furnished in the following grades:

Grade B 11: 1.25 % chromium, 0.55 % molybdenum

Grade B 22: 2.25 % chromium, 1.00 % molybdenum

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SA-739 in Section II of that code.

Document History

August 31, 1990
Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both
This specification2 covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both. The bars are furnished in the following...
ASTM A739
August 31, 1990
Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both
This specification2 covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both. The bars are furnished in the following...
August 31, 1990
Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both
1. Scope 1.1 This specification covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both. 1.2 The bars are furnished in...
August 31, 1990
Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both
1. Scope 1.1 This specification covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both. 1.2 The bars are furnished in...
August 31, 1990
Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both
This specification2 covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both. The bars are furnished in the following...
August 31, 1990
Standard Specification for Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both
This specification2 covers hot-wrought, ferritic alloy steel bars for elevated temperature or pressure-containing parts suitable for fusion welding or both. The bars are furnished in the following...
January 26, 1990
STANDARD SPECIFICATION FOR STEEL BARS, ALLOY, HOT-WROUGHT, FOR ELEVATED TEMPERATURE OR PRESSURE-CONTAINING PARTS, OR BOTH
A description is not available for this item.
December 7, 1989
STANDARD SPECIFICATION FOR STEEL BARS, ALLOY, HOT-WROUGHT, FOR ELEVATED TEMPERATURE OR PRESSURE-CONTAINING PARTS, OR BOTH
A description is not available for this item.
December 30, 1988
STANDARD SPECIFICATION FOR STEEL BARS, ALLOY, HOT-WROUGHT, FOR ELEVATED TEMPERATURE OR PRESSURE-CONTAINING PARTS, OR BOTH
A description is not available for this item.
January 6, 1981
STANDARD SPECIFICATION FOR STEEL BARS, ALLOY, HOT-WROUGHT, FOR ELEVATED TEMPERATURE OR PRESSURE-CONTAINING PARTS, OR BOTH (R 1988)
A description is not available for this item.

References

Advertisement