SMPTE ST 2067-21

Interoperable Master Format - Application #2 Extended

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 18 May 2016
Status: active
Page Count: 21
scope:

This specification extends IMF Application #2 with support for image frames with:

  • colorimetry specified in IEC 61966-2-4 and Recommendation ITU-R BT.2020;
  • color primaries specified in SMPTE RP 431-2;
  • high-dynamic range using the transfer function specified in SMPTE ST 2084; and
  • a maximum width and height of 4096 and 3112 pixels, respectively.

Document History

January 1, 2023
Interoperable Master Format — Application #2E
This specification defines IMF Application #2E. It is a specialization of the IMF Framework. Application #2E is meant for studio applications where a TV or movie title is transformed into multiple...
SMPTE ST 2067-21
May 18, 2016
Interoperable Master Format - Application #2 Extended
This specification extends IMF Application #2 with support for image frames with: colorimetry specified in IEC 61966-2-4 and Recommendation ITU-R BT.2020; color primaries specified in SMPTE RP...
July 14, 2014
Interoperable Master Format - Application #2 Extended
This specification extends IMF Application #2 with support for image frames with • colorimetry specified in IEC 61966-2-4 and Recommendation ITU-R BT.2020; and • a maximum width and height of 3840...

References

Advertisement