NPFC - MIL-A-45648

AMPLIFIER ASSEMB'LY, DUAL RELAY: 8644114

inactive
Buy Now
Organization: NPFC
Publication Date: 15 June 1961
Status: inactive
Page Count: 10
scope:

This specification covers one type of dual relay amplifier used in the Gun Direction Computers: M15 and M15C which are part of Field Artillery Fire Control Systems: M35 and M35C. The dual relay amplifier hereinafter referred to as "amplifier" is used as a phase -sensitive device to operate relays.

intended Use:

The dual relay amplifier is one unit consisting of two identical, independent transistorized amplifier circuits intended to function as a phase -sensitive device operating a relay with an... View More

Document History

MIL-A-45648
June 15, 1961
AMPLIFIER ASSEMB'LY, DUAL RELAY: 8644114
This specification covers one type of dual relay amplifier used in the Gun Direction Computers: M15 and M15C which are part of Field Artillery Fire Control Systems: M35 and M35C. The dual relay...

References

Advertisement