ISO 14243-2
Implants for surgery - Wear of total knee-joint prostheses - Part 2: Methods of measurement
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 14243 specifies a method of assessment of wear of the tibial component of total kneejoint prostheses using the gravimetric technique for components tested in accordance with ISO 14243-1 or ISO 14243-3 as appropriate.
Document History
ISO 14243-2
September 1, 2016
Implants for surgery - Wear of total knee-joint prostheses - Part 2: Methods of measurement
This part of ISO 14243 specifies a method of assessment of wear of the tibial component of total kneejoint prostheses using the gravimetric technique for components tested in accordance with ISO...
November 15, 2009
Implants for surgery - Wear of total knee-joint prostheses - Part 2: Methods of measurement
This part of ISO 14243 specifies a method of assessment of wear of the tibial component of total knee-joint prostheses using the gravimetric technique for components tested in accordance with ISO...
October 15, 2000
Implants for Surgery - Wear of Total Knee-Joint Prostheses - Part 2: Methods of Measurement
A description is not available for this item.