IEC 62873-3-1

Residual current operated circuit-breakers for household and similar use – Part 3-1: Particular requirements for RCDs with screwless-type terminals for external copper conductors

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2016
Status: inactive
Page Count: 18
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 62873 applies to RCDs equipped with screwless terminals, for current not exceeding 20 A primarily suitable for connecting unprepared (see 3.5) copper conductors of cross-section up to 4 mm2.

This part of IEC 62873 cannot be used alone but it is intended to be applied together with an RCD product standard (IEC 61008-1 or IEC 61009-1) if an RCD is equipped with screwless terminals.

NOTE In AT, CZ, DK, NL, NO, PO, PT and CH, the upper limit of current for use of screwless terminals is 16 A.

In this part of IEC 62873, screwless terminals are referred to as terminals and copper conductors are referred to as conductors

Document History

November 1, 2020
Residual current operated circuit-breakers for household and similar use – Part 3-1: Particular requirements for devices with screwless-type terminals for external copper conductors
This document applies to devices equipped with screwless-type terminals for current not exceeding 40 A, primarily suitable for connecting unprepared copper conductors of cross-section up to 10 mm2....
IEC 62873-3-1
September 1, 2016
Residual current operated circuit-breakers for household and similar use – Part 3-1: Particular requirements for RCDs with screwless-type terminals for external copper conductors
This part of IEC 62873 applies to RCDs equipped with screwless terminals, for current not exceeding 20 A primarily suitable for connecting unprepared (see 3.5) copper conductors of cross-section up...

References

Advertisement