FORD WE955
MECHANICAL AND PERFORMANCE PROPERTIES OF NUTS WITH SPECIFIED PROOF LOAD VALUES FOR HEXAGON FLANGED NUT AND HEXAGON FLANGED NUT & CONICAL WASHER ASSEMBLIES
| Organization: | FORD |
| Publication Date: | 9 September 2016 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This standard specifies the mechanical and performance requirements for free running and prevailing torque-type steel hexagon flanged nut and hexagon flanged nut & washer assemblies, tested at room temperature as specified in ISO 1.
a) with nominal diameters M4 to M24 inclusive.
b) with strength requirements of property classes 8 and 10, according to ISO 898-2.
c) with dimensions as specified in the Worldwide Product Standards or on Worldwide Utility Part drawings.
d) within the following temperature ranges:
1) -50 to +300 °C for all-metal nuts.
2) -50 to 120 +120 °C for non-metallic insert nuts.
NOTE: This specification is not applicable to parts which do not have a coating incorporating a selflubrication constituent or which are not lubricated to meet the requirements of WZ 100, unless otherwise specified.
Unless stated otherwise, all reference to nuts in this standard are to free running, all metal and nonmetallic insert prevailing torque hexagon flanged nuts, hexagon flanged nut & washer.
NOTE: These products shall be capable of being assembled on bolts with pilot points in accordance with WA 900.
Document History