FORD WSS-M4D1005-A2
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, FULLY PAINTED ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 27 January 2021 |
| Status: | inactive |
| Page Count: | 11 |
scope:
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
Document History
FORD WSS-M4D1005-A2
January 27, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, FULLY PAINTED ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
February 16, 2015
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, FULLY PAINTED ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
July 14, 2011
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, FULLY PAINTED ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
November 20, 2008
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, 22% MINERAL FILLED, FULLY PAINTED ONLY, MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 22% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.