FORD WSS-M99P39-A4
PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, ULTIMATE TENSILE STRENGTH DEFINED ON PRINT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 24 August 2016 |
| Status: | inactive |
| Page Count: | 14 |
scope:
These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel used to form direct press hardened parts. The standard production method combines furnace heating of blanks that are formed hot and die quenched. Use in conjunction with material specification WSS-M1A357-A1.
Document History
FORD WSS-M99P39-A4
August 24, 2016
PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, ULTIMATE TENSILE STRENGTH DEFINED ON PRINT ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel used to form direct press hardened parts. The standard...
March 7, 2007
PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH (NORTH AMERICA APPLICATIONS) 1600 MPa TYPICAL ULTIMATE TENSILE STRENGTH - ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel fabricated by any of several combined hot forming/die...