FORD - WSS-M15J17-A2

PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 9 August 2016
Status: inactive
Page Count: 9
scope:

The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts

Document History

September 21, 2023
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 23, 2022
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts.
June 27, 2017
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts.
WSS-M15J17-A2
August 9, 2016
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts
September 12, 2013
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two component clearcoat system suitable for first surface application to interior plastic parts.

References

Advertisement