IEC 61975

AMENDMENT 1 High-voltage direct current (HVDC) installations – System tests

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2016
Status: inactive
Page Count: 44
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Semiconductor devices in general): 31.080.01

Document History

October 1, 2022
High-voltage direct current (HVDC) installations – System tests
This International Standard applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an AC system....
October 1, 2022
AMENDMENT 2 High-voltage direct current (HVDC) installations – System tests
A description is not available for this item.
September 1, 2016
High-voltage direct current (HVDC) installations – System tests
This International Standard applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an AC system....
IEC 61975
September 1, 2016
AMENDMENT 1 High-voltage direct current (HVDC) installations – System tests
A description is not available for this item.
July 1, 2010
High-voltage direct current (HVDC) installations – System tests
This International Standard applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c....
August 1, 2004
System tests for high-voltage direct current (HVDC) installations
Introduction Commissioning an HVDC system is a very complex task which may affect more than the actual contract parties. The complexity and the diversified areas of concern during system testing...
Advertisement