BSI - BS EN 2714-014
Aerospace series — Cables, electrical, single and multicore for general purpose — Operating temperatures between -55 °C and 260 °C Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable — Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
July 6, 2023
Draft BS EN 2714-014 Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C. Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
A description is not available for this item.
BS EN 2714-014
September 30, 2016
Aerospace series — Cables, electrical, single and multicore for general purpose — Operating temperatures between -55 °C and 260 °C Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable — Product standard
A description is not available for this item.
January 31, 2010
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 degree C and 260 degree C Part 014: DR family, 5 to 10 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
A description is not available for this item.