NAVY - UFGS-01 57 19

TEMPORARY ENVIRONMENTAL CONTROLS

active, Most Current
Organization: NAVY
Publication Date: 1 November 2015
Status: active
Page Count: 53
scope:

NOTE: This guide specification covers the requirements for environmental protection and other environmental temporary controls.

Use this specification for design and construction projects located CONUS and OCONUS. Edit this specification to the extent that is allowed and does not conflict with the applicable Status of Forces Agreements (SOFA), Host Nation-Funded Construction Agreements (HNFA), and in some instances, Bilateral Infrastructure Agreements (BIA), and country-specific Final Governing Standards (FGS) or the DoD Overseas Environmental Baseline Guidance Document (OEBGD), DoD 4715.05-G. The OEBGD applies when there are no FGS in place.

Only edit the parts of this specification section that have bracketed choices.

Many States and Municipalities have more stringent or additional requirements:

For Navy projects, use this section and Section 01 57 19.01 20 SUPPLEMENTAL TEMPORARY ENVIRONMENTAL CONTROLS, which contains State and Local requirements. Add any further local requirements into Section 01 57 19.01 20 SUPPLEMENTAL TEMPORARY ENVIRONMENTAL CONTROLS. Use these sections for both Design-Bid-Build and Design-Build projects.

For Army projects. Edit this section to include weblinks to the State or Local requirement. Add the State and Local source to the Reference list and cite within the body of this section. Clearly state in this section deviations from the State and Local requirements.

Document History

August 1, 2022
TEMPORARY ENVIRONMENTAL CONTROLS
A description is not available for this item.
November 1, 2015
TEMPORARY ENVIRONMENTAL CONTROLS
NOTE: This guide specification covers the requirements for environmental protection and other environmental temporary controls.
UFGS-01 57 19
November 1, 2015
TEMPORARY ENVIRONMENTAL CONTROLS
NOTE: This guide specification covers the requirements for environmental protection and other environmental temporary controls. Use this specification for design and construction projects located...
November 1, 2015
TEMPORARY ENVIRONMENTAL CONTROLS
NOTE: This guide specification covers the requirements for environmental protection and other environmental temporary controls.

References

Advertisement