FORD WSS-M98D39-A
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/ CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 29 July 2016 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material.
Document History
May 23, 2017
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a formed assembly consisting of cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for typical...
FORD WSS-M98D39-A
July 29, 2016
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/ CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material.
August 30, 2012
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...
February 13, 2012
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, DOOR PANEL AND INTERIOR TRIM APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...
April 1, 2011
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...
October 19, 2010
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked Polyolefin foam bonded to a TPO cover material, and this laminate is negatively vacuum formed and...