SMPTE ST 2081-12

4320-line and 2160-line Source Image and Ancillary Data Mapping for Quad-link 6G-SDI

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 15 June 2016
Status: active
Page Count: 46
scope:

This standard defines the mapping of:

  • MODE 1: 4320-line Y′C′BC′R 4:2:2 and 4:2:0 10-bit image formats and ancillary data on a Quad-link 6 Gb/s [nominal] SDI bit-serial interface.
  • MODE 2: 2160-line R′G′B′, Y′C′B C′R 4:4:4(:4) 10-bit and 4:4:4 12-bit image formats and ancillary data on a Quad-link 6 Gb/s [nominal] SDI bit-serial interface.
  • MODE 3: 2160-line Y′C′B C′R 4:2:2 and 4:2:0 10-bit Additional Frame Rate Source image formats and ancillary data on a Quad-link 6 Gb/s [nominal] SDI bit-serial interface.

This standard also defines the carriage of the SMPTE ST 352 payload ID's for the Quad-link 6Gb/s SDI interface.

It is not necessary for implementations to include support for all formats that are included in this Standard. Implementers should indicate supported formats in commercial publications.

Document History

SMPTE ST 2081-12
June 15, 2016
4320-line and 2160-line Source Image and Ancillary Data Mapping for Quad-link 6G-SDI
This standard defines the mapping of: MODE 1: 4320-line Y′C′BC′R 4:2:2 and 4:2:0 10-bit image formats and ancillary data on a Quad-link 6 Gb/s [nominal] SDI bit-serial interface. MODE 2: 2160-line...

References

Advertisement