ISO 2286-3

Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2016
Status: active
Page Count: 10
ICS Code (Coated fabrics): 59.080.40
scope:

This part of ISO 2286 specifies a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to single-face, double-face and double-texture coated fabrics, as well as materials in which an expanded layer is included in the coating.

Document History

ISO 2286-3
September 15, 2016
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
This part of ISO 2286 specifies a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is...
June 1, 1998
Rubber- or Plastics-Coated Fabrics - Determination of Roll Characteristics - Part 3: Methods for Determination of Thickness
A description is not available for this item.

References

Advertisement