CSA - CAN/CSA-C22.2 NO. 60950-22-07
Information Technology Equipment - Safety - Part 22: Equipment to be Installed Outdoors
| Organization: | CSA |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 60 |
scope:
Equipment covered
This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to empty OUTDOOR ENCLOSURES supplied for housing information technology equipment to be installed in an OUTDOOR LOCATION.
Additional requirements
Each installation may have particular requirements. Some examples are given in 4.2. In addition, requirements for protection of the OUTDOOR EQUIPMENT against the effects of direct lightning strikes are not covered by the standard. For information on this subject, see IEC 61024-1 NFPA 780 or CAN/CSA-B72.
Document History