SN - NS-EN 6049-009:2016

Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 009: Self-wrapping fire protection sleeve, flexible, post installation, operating temperature from -55 °C to 260 °C - Product standard

active, Most Current
Organization: SN
Publication Date: 1 July 2016
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NS-EN 6049-009:2016
July 1, 2016
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 009: Self-wrapping fire protection sleeve, flexible, post installation, operating temperature from -55 °C to 260 °C - Product standard
A description is not available for this item.
Advertisement