SN - NS-EN 4138:2016

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: SN
Publication Date: 1 June 2016
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4138:2016
June 1, 2016
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement