SN - NS-EN 4644-141:2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard
active, Most Current
| Organization: | SN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
NS-EN 4644-141:2016
July 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard
A description is not available for this item.