CENELEC - EN 62591
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART(tm)
| Organization: | CENELEC |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 502 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1, CPF 9.
This standard specifies the following:
• Physical layer service definition and protocol specification,
• Data-link layer service and protocol,
• Application layer service and protocol,
• Network management,
• Security,
• Communication profile,
• Wireless procedures and
• Gateway.
Document History