IEC TS 61970-555

Energy management system application program interface (EMS-API) – Part 555: CIM based efficient model exchange format (CIM/E)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2016
Status: active
Page Count: 28
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61970, which is a technical specification, specifies a Component Interface Specification (CIS) for Energy Management Systems Application Program Interfaces. This part specifies the format and rules for exchanging modelling information based upon the CIM. It uses the CIM/E Schema as the meta-model framework for constructing CIM/E documents of power system modelling information. The style of these documents is called CIM/E format. CIM/E is suitable for use in online model exchange of power system applications.

Document History

IEC TS 61970-555
September 1, 2016
Energy management system application program interface (EMS-API) – Part 555: CIM based efficient model exchange format (CIM/E)
This part of IEC 61970, which is a technical specification, specifies a Component Interface Specification (CIS) for Energy Management Systems Application Program Interfaces. This part specifies the...

References

Advertisement