GMNA - 9984836

Topcoat System – Flexible Solventborne Basecoat/2K Etch Resistance Clearcoat

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2016
Status: active
Page Count: 5
scope:

This specification covers the qualification and performance requirements for a flexible, exterior, solventborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant, clearcoat topcoat system with a bake latitude of approximately 115 °C to 135 °C (240 °F to 275 °F). 

Material Description. Basecoat components of these systems are typically one-component (1K) solventborne technologies. Clearcoat components of these systems are flexible, two-component (2K) solventborne urethane or urethane blends. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat system. The individual components are not interchangeable and are approved for use only with combinations of basecoat/clearcoat of the total paint system which was used in the qualification testing. It must also be compatible with specific adhesion promoters and/or primers used with specific plastics.

This specification shall be used in conjunction with the Approved Paint on Plastic System (APOPS), a section of the GM Materials Approval Source List, which lists the approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.

Symbols. Not applicable. 

Applicability. These topcoats are designed to be applied over an adhesion promoter or a baked primer. These topcoats are typically used over Thermoplastic Polyolefin (TPO) or Reaction Injection Molded (RIM) Polyurethane. All Thermoplastic Polyolefin substrates using topcoats approved to this specification must be applied over an adhesion promoter (9984808 or 9984810) or flame treatment per GMW16133. 

Remarks. Not applicable

Document History

March 1, 2022
Topcoat System – Flexible Solventborne Basecoat/2K Etch Resistance Clearcoat
This specification covers the qualification and performance requirements for a flexible, exterior, solventborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant,...
September 1, 2021
Topcoat System – Flexible Solventborne Basecoat/2K Etch Resistance Clearcoat
This specification covers the qualification and performance requirements for a flexible, exterior, solventborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant,...
9984836
September 1, 2016
Topcoat System – Flexible Solventborne Basecoat/2K Etch Resistance Clearcoat
This specification covers the qualification and performance requirements for a flexible, exterior, solventborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant,...
August 1, 2014
Topcoat System – Flexible Solvent Borne Basecoat/2K Etch Resistance Clearcoat
This specification covers the qualification and performance requirements for a flexible, exterior, solventborne, one-component basecoat/two-component, solventborne, etch-resistant, clearcoat topcoat...
September 1, 1998
Topcoat System - Flexible Solvent Borne Basecoat/2-K Clearcoat
1 SCOPE. This specification covers the qualification and performance for flexible, exterior, solvent borne, one-component basecoat/two-component solvent borne clearcoat topcoat systems for use over...
January 1, 1995
Topcoat System - Flexible Solvent Borne Basecoat/ 2-K Clearcoat
A description is not available for this item.

References

Advertisement