ISO 14520-11

Gaseous fire-extinguishing systems - Physical properties and system design - Part 11: HFC 236fa extinguishant

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2016
Status: active
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 236fa extinguishant. It includes details of physical properties, specification, usage and safety aspects.

This document covers systems operating at nominal pressures of 25 bar and 42 bar superpressurized with nitrogen. This does not preclude the use of other systems.

Document History

ISO 14520-11
October 1, 2016
Gaseous fire-extinguishing systems - Physical properties and system design - Part 11: HFC 236fa extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 236fa extinguishant. It includes details of physical properties, specification, usage and...
December 15, 2005
Gaseous fire-extinguishing systems - Physical properties and system design - Part 11: HFC 236fa extinguishant
A description is not available for this item.
August 1, 2000
Gaseous Fire-Extinguishing Systems - Physical Properties and System Design - Part 11: HFC 236fa Extinguishant
A description is not available for this item.

References

Advertisement