ITU-T T.800

Information technology – JPEG 2000 image coding system: Core coding system

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 November 2015
Status: inactive
Page Count: 231
scope:

This Recommendation | International Standard defines a set of lossless (bit-preserving) and lossy compression methods for coding bi-level, continuous-tone grey-scale, palletized colour, or continuous-tone colour digital still images.

This Recommendation | International Standard:

- specifies decoding processes for converting compressed image data to reconstructed image data;

- specifies a codestream syntax containing information for interpreting the compressed image data;

- specifies a file format;

- provides guidance on encoding processes for converting source image data to compressed image data;

- provides guidance on how to implement these processes in practice.

NOTE - As this specification was first published as common text only after ISO/IEC JTC1 had approved the first edition in 2000, edition numbers in the ITU and ISO/IEC versions are offset by one. This is the second edition of ITU-T T.800 and the third edition of ISO/IEC 15444-1.

Document History

June 1, 2019
Information technology – JPEG 2000 image coding system: Core coding system
This Recommendation | International Standard defines a set of lossless (bit-preserving) and lossy compression methods for coding bi-level, continuous-tone grey-scale, palletized colour, or...
ITU-T T.800
November 1, 2015
Information technology – JPEG 2000 image coding system: Core coding system
This Recommendation | International Standard defines a set of lossless (bit-preserving) and lossy compression methods for coding bi-level, continuous-tone grey-scale, palletized colour, or...
October 1, 2014
Information technology – JPEG 2000 image coding system: Core coding system Technical Corrigendum 4: Miscellaneous corrections
A description is not available for this item.
March 1, 2013
Information technology – JPEG 2000 image coding system: Core coding system Amendment 3: Profiles for broadcast applications
A description is not available for this item.
March 1, 2013
Information technology – JPEG 2000 image coding system: Core coding system Amendment 6: Updated ICC profile support, bit depth and resolution clarifications
Summary Amendment 6 to ITU-T T.800 (2002) | ISO/IEC 15444-1 (2004) clarifies the usage of ICC profiles to indicate colour spaces within the framework of ITU-T T.800 (2002) | ISO/IEC 15444-1 (2004)....
June 1, 2010
(Pre-Published) Information technology – JPEG 2000 image coding system: Core coding system Amendment 4: Profiles for broadcast applications
A description is not available for this item.
June 1, 2010
Information technology – JPEG 2000 image coding system: Core coding system Amendment 3: Profiles for broadcast applications
A description is not available for this item.
March 1, 2009
Information technology – JPEG 2000 image coding system: Core coding system Amendment 2: Extended profiles for cinema and video production and archival applications
A description is not available for this item.
August 1, 2007
Information technology – JPEG 2000 image coding system: Core coding system Technical Corrigendum 2: Clarification on determination of maximum file size
A description is not available for this item.
January 1, 2007
Information technology – JPEG 2000 image coding system: Core coding system Technical Corrigendum 1
A description is not available for this item.
September 1, 2005
Information technology - JPEG 2000 image coding system: Core coding system Amendment 1: Profile for digital cinema applications
A description is not available for this item.
August 1, 2002
Information technology - JPEG 2000 image coding system: Core coding system Series T: TERMINALS FOR TELEMATIC SERVICES
A description is not available for this item.

References

Advertisement