GMNA - 9984819

Conductive Prep Coat for Plastics, Solventborne

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2016
Status: active
Page Count: 4
scope:

This specification covers the requirements for a solventborne, conductive preparation (prep) coat for non-conductive plastic substrates that normally do not require a primer for intercoat adhesion or Ultraviolet (UV) protection (e.g., Acrylonitrile Butadiene Styrene (ABS), Acrylonitrile Butadiene Styrene plus Polycarbonate (ABS+PC), Thermoplastic Polyurethane (TPU)). 

Material Description. This conductive prep coat is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS) (see GMW14797), a section of the GM Materials Approved Source List which lists approved substrate, cleaning and priming and topcoat combinations. Specified herein are material requirements per the GM Vehicle Systems - Print Materials and Facilities.

Symbols. Not applicable. 

Applicability. Typical applications may include painted exterior grilles or mirror housing where a conductive prep coat can help improve film build and color uniformity of the topcoat system.

Remarks. Not applicable

Document History

April 1, 2022
Conductive Prep Coat for Plastics, Solventborne
This specification covers the requirements for a solventborne, conductive preparation (prep) coat for nonconductive plastic substrates that normally do not require a primer for intercoat adhesion or...
September 1, 2021
Conductive Prep Coat for Plastics, Solventborne
This specification covers the requirements for a solventborne, conductive preparation (prep) coat for nonconductive plastic substrates that normally do not require a primer for intercoat adhesion or...
9984819
September 1, 2016
Conductive Prep Coat for Plastics, Solventborne
This specification covers the requirements for a solventborne, conductive preparation (prep) coat for non-conductive plastic substrates that normally do not require a primer for intercoat adhesion or...
December 1, 2005
Conductive Prep Coat For Plastics
Material Description. This specification covers the requirements for a solventborne conductive prep coat for non-conductive plastic substrates that don't normally require a primer for intercoat...

References

Advertisement