GMNA - 9986262

Sealer - Pumpable, High Bake, Paintable, Powder Primer Compatible

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2016
Status: active
Page Count: 3
scope:

This specification details the requirements of a paintable, high bake, normal weight sealer that is compatible with powder primer surfacer. The material is applied in the paint shop after the Electrocoat (e-coat) bake, before powder primer surfacer. It must be capable of being applied either manually or robotically. This material is intended to seal interior and exterior joints against water, dust, air intrusion and corrosion. In addition, this material is intended for use in areas of the vehicle where a high level of appearance performance is required and must therefore be capable of being finesse skived and have excellent compatibility with production primer surfacer and topcoat systems.

Material Description. The material must be a smooth and homogeneous mixture that is free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with approved and validated production displacement pumping and application equipment, including single point streaming, swirl, ribbon tip and automated hem sealing. It must not have a noxious or toxic odor in either the uncured or cured state. In addition, the material must not adversely affect the personnel handling it.

Symbols. Not applicable.

Applicability. Intended to seal interior and exterior joints.

Remarks. The material must adhere to all approved production e-coat substrates. It must have good durability and not accelerate the rusting of steel over which it is applied.

Document History

9986262
September 1, 2016
Sealer - Pumpable, High Bake, Paintable, Powder Primer Compatible
This specification details the requirements of a paintable, high bake, normal weight sealer that is compatible with powder primer surfacer. The material is applied in the paint shop after the...
May 1, 2010
Sealer - Pumpable, High Bake, Paintable, Powder Primer Compatible
This specification details the requirements of a paintable, high bake, normal weight sealer that is compatible with powder primer surfacer. The material is applied in the paint shop after the E-Coat...

References

Advertisement