JEDEC JESD 245

Byte Addressable Energy Backed Interface

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 September 2016
Status: inactive
Page Count: 118
scope:

This standard specifies the host and device interface for a DDR4 DIMM interface module that achieves non-volatility by copying SDRAM contents into non-volatile memory when Host power is lost using an Energy Source managed by either the module or the Host.

Although this standard is targeted towards DDR4 NVDIMM only, it does not preclude adoption of this standard by other implementations (e.g., DDR3 NVDIMM).

Document History

July 1, 2020
Byte Addressable Energy Backed Interface
This standard specifies the host and device interface for a DDR4 NVDIMM-N, which is a DIMM that achieves non-volatility by copying SDRAM contents into non-volatile memory (NVM) when host power is...
September 1, 2017
Byte Addressable Energy Backed Interface
This standard specifies the host and device interface for a DDR4 NVDIMM-N, which is a DIMM that achieves non-volatility by copying SDRAM contents into non-volatile memory (NVM) when host power is...
July 1, 2017
Byte Addressable Energy Backed Interface
This standard specifies the host and device interface for a DDR4 NVDIMM-N, which is a DIMM that achieves non-volatility by copying SDRAM contents into non-volatile memory (NVM) when host power is...
JEDEC JESD 245
September 1, 2016
Byte Addressable Energy Backed Interface
This standard specifies the host and device interface for a DDR4 DIMM interface module that achieves non-volatility by copying SDRAM contents into non-volatile memory when Host power is lost using an...
December 1, 2015
Byte Addressable Energy Backed Interface
This standard specifies the host and device interface for a DDR4 DIMM interface module that achieves non-volatility by copying SDRAM contents into non-volatile memory when Host power is lost using an...

References

Advertisement