IEC 62917
Railway applications – Fixed installations – Electric traction – Copper and copper alloy grooved contact wires
| Organization: | IEC |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 102 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This International Standard specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines.
It establishes the product characteristics, the test methods, checking procedures to be used with the contact wires, together with the ordering and delivery condition.
Document History