ISO 17892-8

Geotechnical investigation and testing - Laboratory testing of soil - Part 8: Unconsolidated undrained triaxial test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2018
Status: active
Page Count: 22
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

This document specifies a method for unconsolidated undrained triaxial compression tests.

This document is applicable to the laboratory determination of undrained triaxial shear strength under compression loading within the scope of geotechnical investigations.

The cylindrical specimen, which can comprise undisturbed, re-compacted, remoulded or reconstituted soil, is subjected to an isotropic stress under undrained conditions and thereafter is sheared under undrained conditions. The test allows the determination of shear strength and stress-strain relationships in terms of total stresses.

Non-standard procedures such as tests with the measurement of pore pressure or tests with filter drains are not covered in this document.

NOTE This document fulfils the requirements of unconsolidated undrained triaxial compression tests for geotechnical investigation and testing in accordance with EN 1997-1 and EN 1997-2.

Document History

ISO 17892-8
February 1, 2018
Geotechnical investigation and testing - Laboratory testing of soil - Part 8: Unconsolidated undrained triaxial test
This document specifies a method for unconsolidated undrained triaxial compression tests. This document is applicable to the laboratory determination of undrained triaxial shear strength under...

References

Advertisement