DIN ISO 2936
Assembly tools for screws and nuts - Hexagon socket screw keys (ISO 2936:2014)
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Hand-operated tools): | 25.140.30 |
scope:
This International Standard specifies the dimensions, the method of test, the designation, and the marking of hexagon socket screw keys. It also specifies the minimum values of Rockwell hardness that are to be met.
The specifications of this International Standard apply for tightening of hexagon socket screws for property class less than or equal to 12,9 as defined in ISO 898-1 and for tightening of socket set screws as defined in ISO 898-5.
NOTE 1 Hexagon socket screw keys are listed under reference number 4 1 03 01 0 in ISO 1703.
Document History