IEC 62226-3-1

AMENDMENT 1 Exposure to electric or magnetic fields in the low and intermediate frequency range – Methods for calculating the current density and internal electric field induced in the human body – Part 3-1: Exposure to electric fields – Analytical and 2D numerical models

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2016
Status: inactive
Page Count: 14
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2016
Exposure to electric or magnetic fields in the low and intermediate frequency range – Methods for calculating the current density and internal electric field induced in the human body – Part 3-1: Exposure to electric fields – Analytical and 2D numerical models
This part of IEC 62226 applies to the frequency range for which exposure limits are based on the induction of voltages or currents in the human body when exposed to electric fields. This part...
IEC 62226-3-1
October 1, 2016
AMENDMENT 1 Exposure to electric or magnetic fields in the low and intermediate frequency range – Methods for calculating the current density and internal electric field induced in the human body – Part 3-1: Exposure to electric fields – Analytical and 2D numerical models
A description is not available for this item.
May 1, 2007
Exposure to electric or magnetic fields in the low and intermediate frequency range – Methods for calculating the current density and internal electric field induced in the human body – Part 3-1: Exposure to electric fields – Analytical and 2D numerical models
This part of IEC 62226 applies to the frequency range for which exposure limits are based on the induction of voltages or currents in the human body when exposed to electric fields. This part...
Advertisement