DSF/EN ISO 13564-1

Powered industrial trucks - Test methods for verification of visibility - Part 1: Sit-on and stand-on operator trucks up to and including 10 t capacity (ISO/DIS 13564-1:2007)

pending, Most Current
Organization: DS
Status: pending
Page Count: 30
ICS Code (Industrial trucks): 53.060
scope:

This standard specifies the requirements and test procedures of all around visibility of self-propelled
industrial trucks with capacity up to and including 10 000 kg in accordance with ISO 5053: 1987 and
for industrial variable reach trucks with capacity up to and including 10 000 kg in accordance with 3.1, with a sit-on or stand-on operator, without load, equipped with fork arms or load platform.
The standard does not apply to:
. low lift straddle carrier (in accordance with 3.1.3.2.3 of ISO 5053: 1987);
. high lift straddle carrier (in accordance with 3.1.3.1.11 of ISO 5053: 1987);
. trucks with elevating operator position, when the operating position is elevated.
. trucks with capacity ¡Ý 10 000 kg
. rough terrain variable reach trucks.

Document History

DSF/EN ISO 13564-1
Powered industrial trucks - Test methods for verification of visibility - Part 1: Sit-on and stand-on operator trucks up to and including 10 t capacity (ISO/DIS 13564-1:2007)
This standard specifies the requirements and test procedures of all around visibility of self-propelled industrial trucks with capacity up to and including 10 000 kg in accordance with ISO 5053: 1987...
Advertisement