ICEA S-121-733

TREE WIRE AND MESSENGER SUPPORTED SPACER CABLE

active, Most Current
Buy Now
Organization: ICEA
Publication Date: 23 September 2016
Status: active
Page Count: 38
scope:

This standard applies to the materials, constructions, and testing of tree wire and messenger supported spacer cable. These conductors are intended primarily for the distribution of electrical energy under normal conditions of overhead (aerial) installations. This standard covers both thermoplastic and crosslinked polyethylene constructions, rated for 75°C or 90°C normal service temperature. They are considered as covered conductors therefore the cables carry no voltage rating. The conductors must be installed on insulators and/or spacers adequate for the service voltage. The user may want to give consideration to the dielectric compatibility of the covering, insulator, spacer and tie wire.

Line wire constructions are covered in ANSI/ICEA S-70-547 - Standard for Weather-Resistant Polyethylene Covered Conductors.

Messenger wires are covered in ANSI/ICEA P-79-561 - Guide for Selecting Aerial Cable Messengers and Lashing Wires.

Document History

January 1, 2023
Tree Wire and Messenger Supported Spacer Cable
This standard applies to the materials, constructions, and testing of tree wire and messenger supported spacer cable. These conductors are intended primarily for the distribution of electrical energy...
ICEA S-121-733
September 23, 2016
TREE WIRE AND MESSENGER SUPPORTED SPACER CABLE
This standard applies to the materials, constructions, and testing of tree wire and messenger supported spacer cable. These conductors are intended primarily for the distribution of electrical energy...

References

Advertisement