ISO 7233

Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2016
Status: active
Page Count: 14
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as follows:

- method A for hoses of nominal bore up to and including 80 mm;

- method B for hoses of nominal bore greater than 80 mm;

- method C for hoses of all dimensions.

Methods A and B can also be used to check the adhesion of the lining to the reinforcement (delamination) in a length of hard-wall hose or hose assembly.

Document History

April 1, 2021
Rubber and plastics hoses and hose assemblies — Determination of resistance to vacuum
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
ISO 7233
October 15, 2016
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
February 1, 2006
Rubber and plastics hoses and hose assemblies Determination of resistance to vacuum
A description is not available for this item.
January 1, 1991
Rubber and Plastics Hoses and Hose Assemblies - Determination of Suction Resistance
A description is not available for this item.

References

Advertisement