ASTM International - ASTM D6699-16

Standard Practice for Sampling Liquids Using Bailers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2016
Status: inactive
Page Count: 5
ICS Code (Liquid wastes. Sludge): 13.030.20
ICS Code (Bottles. Pots. Jars): 55.100
significance And Use:

5.1 A bailer is a device for obtaining a sample from stratified or un-stratified waters and liquid wastes. The most common use of a bailer is for sampling ground water from single-screened wells... View More

scope:

1.1 This practice covers the procedure for sampling stratified or un-stratified waters and liquid waste using bailers.

1.2 Three specific bailers are discussed in this practice. The bailers are the single and double check valve and differential pressure.

1.3 This standard does not cover all of the bailing devices available to the user. The bailers chosen for this practice are typical of those commercially available.

1.4 This practice should be used in conjunction with Guide D4687, Practice D5088, and Practice D5283.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Practice for Sampling Liquids Using Bailers
5.1 A bailer is a device for obtaining a sample from stratified or un-stratified waters and liquid wastes. The most common use of a bailer is for sampling ground water from single-screened wells...
ASTM D6699-16
September 1, 2016
Standard Practice for Sampling Liquids Using Bailers
5.1 A bailer is a device for obtaining a sample from stratified or un-stratified waters and liquid wastes. The most common use of a bailer is for sampling ground water from single-screened wells...
December 1, 2010
Standard Practice for Sampling Liquids Using Bailers
A bailer is a device for obtaining a sample from stratified or un-stratified waters and liquid wastes. The most common use of a bailer is for sampling ground water from single-screened wells (Fig. 1)...
May 1, 2006
Standard Practice for Sampling Liquids Using Bailers
A bailer is a device for obtaining a sample from stratified or un-stratified waters and liquid wastes. The most common use of a bailer is for sampling ground water from single-screened wells (Fig. 1)...
August 10, 2001
Standard Practice for Sampling Liquids Using Bailers
1.1 This practice covers the procedure for sampling stratified or un-stratified waters and liquid waste using bailers. 1.2 Three specific bailers are discussed in this practice. The bailers are the...
Advertisement