ISO/IEC 15444-1
Information technology - JPEG 2000 image coding system: Core coding system
| Organization: | ISO |
| Publication Date: | 15 October 2016 |
| Status: | inactive |
| Page Count: | 230 |
| ICS Code (Information coding): | 35.040 |
scope:
This Recommendation | International Standard defines a set of lossless (bit-preserving) and lossy compression methods for coding bi-level, continuous-tone grey-scale, palletized colour, or continuous-tone colour digital still images.
This Recommendation | International Standard:
- specifies decoding processes for converting compressed image data to reconstructed image data;
- specifies a codestream syntax containing information for interpreting the compressed image data;
- specifies a file format;
- provides guidance on encoding processes for converting source image data to compressed image data;
- provides guidance on how to implement these processes in practice.
NOTE - As this specification was first published as common text only after ISO/IEC JTC1 had approved the first edition in 2000, edition numbers in the ITU and ISO/IEC versions are offset by one. This is the second edition of ITU-T T.800 and the third edition of ISO/IEC 15444-1.
Document History