DS/EN ISO 9626

Stainless steel needle tubing for the manufacture of medical devices – Requirements and test methods (ISO 9626:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 September 2016
Status: active
Page Count: 36
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

ISO 9626:2016 applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. It provides requirements and test methods for the tubes manufactured for needles as component used in medical devices. Additional performance testing on the tube aspect may be required when the component is incorporated in the ready-to-use device. It specifies the dimensions and mechanical properties of steel tubing of designated metric sizes 3,4 mm (10 Gauge) to 0,18 mm (34 Gauge). It does not apply to flexible stainless steel tubing because the mechanical properties differ from those specified for rigid tubing in ISO 9626:2016. However, manufacturers and purchasers of flexible tubing are encouraged to adopt the dimensional specifications given in ISO 9626:2016.

Document History

DS/EN ISO 9626
September 21, 2016
Stainless steel needle tubing for the manufacture of medical devices – Requirements and test methods (ISO 9626:2016)
ISO 9626:2016 applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. It provides requirements and...
August 21, 2001
Stainless steel needle tubing for manufacture of medical devices
The standard specifies the dimensions, surface and mechanical properties of normal- and thin-walled tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated...
March 15, 1995
Stainless steel needle tubing for the manufacture of medical devices
The standard specifies the dimensions, surface and mechanical properties of normal- and thin-walled tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated...
Stainless steel needle tubing for the manufacture of medical devices - Requirements and test methods (ISO/FDIS 9626:2016)
ISO 9626 provides requirements and test methods for the tube manufactured for needles as component used in medical devices. Additional performance testing on the tube aspect may be required when the...
Stainless steel needle tubing for the manufacture of medical devices - Requirements and test methods (ISO/DIS 9626:2015)
ISO 9626 provides requirements and test methods for the tube manufactured for needles as component used in medical devices. Additional performance testing on the tube aspect may be required when the...
Advertisement