NPFC - DI-MGMT-82064

ACCOUNTABILITY OF TEMPORARY BLANKS AND PLUGS CHECK-OFF SHEET

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 October 2016
Status: active
Page Count: 2
scope:

Use/Relationship: This DID will be used to verify the installation and removal of temporary blanks/plugs used for Foreign Material Exclusion (FME), isolation of pressure boundaries, or hydrostatic testing. Include type, size, quantity, and associated system/equipment name or tank number and location including; frame, port or starboard, below or above water line.

This DID contains the format and content preparation instructions for the data product generated by the specific and discrete task requirement as delineated in the contract.

Document History

Accountability of Temporary Blanks and Plugs Check-Off Sheet
A description is not available for this item.
DI-MGMT-82064
October 3, 2016
ACCOUNTABILITY OF TEMPORARY BLANKS AND PLUGS CHECK-OFF SHEET
Use/Relationship: This DID will be used to verify the installation and removal of temporary blanks/plugs used for Foreign Material Exclusion (FME), isolation of pressure boundaries, or hydrostatic...
Advertisement