DIN EN ISO 11073-10424

Health informatics - Personal health device communication - Part 10424: Device specialization - Sleep apnoea breathing therapy equipment (SABTE) (ISO/IEEE 11073-10424:2016); English version EN ISO 11073-10424:2016

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 133
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between sleep apnoea breathing therapy equipment and managers (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for sleep apnoea breathing therapy equipment. In this context, sleep apnoea breathing therapy equipment are defined as devices that are intended to alleviate the symptoms of a patient who suffers from sleep apnoea by delivering a therapeutic breathing pressure to the patient. Sleep apnoea breathing therapy equipment are primarily used in the home health-care environment by a lay operator without direct professional supervision.

Purpose

This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices (agents) and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is key to growing the potential market for these devices and to enabling people to be better informed participants in the management of their health.

Document History

September 1, 2018
Health informatics - Personal health device communication - Part 10424: Device specialization - Sleep apnoea breathing therapy equipment (SABTE) - Technical Corrigendum 1 (ISO/IEEE 11073-10424:2016/Cor 1:2018); English version EN ISO 11073-10424:2016/AC:2018
Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of the communication between sleep apnoea breathing therapy equipment (SABTE) devices...
DIN EN ISO 11073-10424
October 1, 2016
Health informatics - Personal health device communication - Part 10424: Device specialization - Sleep apnoea breathing therapy equipment (SABTE) (ISO/IEEE 11073-10424:2016); English version EN ISO 11073-10424:2016
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between sleep apnoea breathing therapy...
September 1, 2015
Health informatics - Personal health device communication - Part 10424: Device Specialization - Sleep Apnoea Breathing Therapy Equipment (SABTE) (ISO/IEEE FDIS 11073-10424:2015); English version FprEN ISO 11073-10424:2015
A description is not available for this item.

References

Advertisement