ASTM International - ASTM B226-11

Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 4
scope:

1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory Note 1 and Note 2).

1.2 The constructions prescribed herein are suitable for bare conductors, or for conductors to be covered with weather-resistant (weather-proof) material, or for conductors to be insulated with rubber, varnished cloth, or impregnated paper, except types such as "oil-filled" or "gas-filled" (Explanatory Note 3).

1.3 Cored, annular conductor constructions not included in this specification shall be specifically agreed upon between the manufacturer and the purchaser when placing the order.

1.4 These constructions are not recommended for use as electric furnace leads where great flexibility is required and special conductor designs are indicated in consideration of the particular service requirements.

1.5 The SI values for density are regarded as the standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.

abstract:

This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires either uncoated or coated with tin for use as electrical conductors. The core... View More

Document History

October 1, 2021
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory...
October 1, 2016
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory...
ASTM B226-11
April 1, 2011
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory...
April 1, 2004
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory...
October 1, 2003
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin, lead, or lead alloy for use as electrical...
January 1, 1995
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin, lead, or lead alloy for use as electrical...
Advertisement