ESTA - E1.31

Entertainment Technology Lightweight streaming protocol for transport of DMX512 using ACN

inactive
Organization: ESTA
Publication Date: 1 January 2016
Status: inactive
Page Count: 40
scope:

This standard describes a mechanism to transfer DMX512-A [DMX] packets over a TCP/IP network using a subset of the ACN protocol suite. It covers data format, data protocol, data addressing, and network management. It also outlines a synchronization method to help ensure that multiple receivers can process this data concurrently when supervised by the same source. Sources transporting either data or synchronization packets must also advertise, via the Universe Discovery mechanism, what universes they are actively transmitting on

Document History

January 1, 2018
Entertainment Technology Lightweight streaming protocol for transport of DMX512 using ACN
This standard describes a mechanism to transfer DMX512-A [DMX] packets over an IP network using a subset of the ACN protocol suite. It covers data format, data protocol, data addressing, and network...
E1.31
January 1, 2016
Entertainment Technology Lightweight streaming protocol for transport of DMX512 using ACN
This standard describes a mechanism to transfer DMX512-A [DMX] packets over a TCP/IP network using a subset of the ACN protocol suite. It covers data format, data protocol, data addressing, and...
January 1, 2009
Entertainment Technology Lightweight Streaming Protocol for Transport of DMX512 using ACN
This standard describes a mechanism to transfer DMX512-A [DMX] packets over a TCP/IP network using a subset of the ACN protocol suite. It covers data format, data protocol, data addressing, and...

References

Advertisement