ISO 18400-104
Soil quality - Sampling - Part 104: Strategies
| Organization: | ISO |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 140 |
| ICS Code (Examination of soils in general): | 13.080.05 |
scope:
This document gives general guidance on the development of site investigation strategies and detailed guidance on the development of sampling strategies, when collecting information on
- the average properties of soil,
- the variability of soil properties, and
- the spatial distribution of soil properties.
It is applicable to soil samples intended for chemical testing and determination of a variety of other properties (e.g. physical).
Although the main focus of this document is the collection of material (field samples) for transfer to a laboratory for testing, it is also applicable when measurements are made directly in the field.
NOTE 1 This document also provides information on the statistical principles underlying the development of appropriate sampling strategies and statistical methodologies.
NOTE 2 Guidance on other forms of related sampling activities are given in other International Standards [for soil gas (ISO 18400-204) and for biological testing purposes (ISO 18400-206)]. Guidance on sampling groundwater is provided in ISO 5667-11 and ISO 5667-22 and on sampling methods and groundwater measurements in geotechnical investigations in ISO 22475-1.
Document History