DSF/IEC 62481-7

IEC 62481-7/Ed1: Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 7: Authentication

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 17
scope:

This part of IEC 62481 specifies DLNA interoperability guidelines for device authentication. The DLNA interoperability guidelines are based on a device authentication solution, which is defined as methods to enable authentication of a client device as DLNA Certified. Methods are included to allow a client device to authenticate a server device as trusted by a Certificate Authority. The guidelines are intended to supplement other interoperability mechanisms already defined for DLNA link protection and DLNA DRM interoperability solutions.

Document History

July 31, 2017
Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 7: Authentication
IEC 62481-7:2017(E) specifies DLNA interoperability guidelines for device authentication.
DSF/IEC 62481-7
IEC 62481-7/Ed1: Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 7: Authentication
This part of IEC 62481 specifies DLNA interoperability guidelines for device authentication. The DLNA interoperability guidelines are based on a device authentication solution, which is defined as...

References

Advertisement