DSF/EN 301 489-3 V2.1.0
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short-Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
| Organization: | DS |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Emission): | 33.100.10 |
scope:
The present document, together with ETSI EN 301 489-1 [1], covers the assessment of Short Range Devices (SRD) and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). The present document specifies the applicable test conditions, performance assessment, and performance criteria for Short Range Devices (SRD) and the associated ancillary equipment. In case of differences (for instance concerning special condit
Document History